RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LFQFP
IC MCU 32BIT 32KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F563T4EDFL#10-ND | R5F563T4EDFL#10 | R5F563T4EDFL#10 | R5F563T4EDFL#10 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 8x12b; D/A 2x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |