RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 1MB FLASH 176LFQFP
IC MCU 32BIT 1MB FLASH 176LFQFP
32-bit Microcontrollers - MCU 32BIT MCU RX63N 1MB/192KB QFP176 -40/85C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563NWDDFC#V0-ND | R5F563NWDDFC#V0 | R5F563NWDDFC#V0 | R5F563NWDDFC#V0 | R5F563NWDDFC#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 1000 KB |