Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NEDDFC#V0

Description
Win Source Part Number: 1014241-R5F563NEDDFC #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F563NEDDFCV0 Base Product Number: R5F563 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1014241-R5F563NEDDFC #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F563NEDDFCV0 Base Product Number: R5F563 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1014241-R5F563NEDDFC#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1014241-R5F563NEDDFC#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1014241-R5F563NEDDFC#V0
Win Source Part Number: 1014241-R5F563NEDDFC #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F563NEDDFCV0 Base Product Number: R5F563 Product Status: Not For New Designs

Win Source Part Number: 1014241-R5F563NEDDFC#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 133
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F563NEDDFCV0
Base Product Number: R5F563
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - 1928143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928143P
Microcontrollers 1928143P
STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

Supplier's Site
Microcontrollers - 1928142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928142
Microcontrollers 1928142
STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

Supplier's Site
Microcontrollers - 1928143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928143
Microcontrollers 1928143
STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

Supplier's Site
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F563NEDDFC#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F563NEDDFC#V0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F563NEDDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F563NEDDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NEDDFC#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F563NEDDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NEDDFC#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F563NEDDFC#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NEDDFC#V0-ND
Microcontrollers R5F563NEDDFC#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - R5F563NEDDFC#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NEDDFC#V0
Microcontrollers R5F563NEDDFC#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lfqfp-176; Product Range Renesas - 23AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfqfp-176; Product Range Renesas
23AH3480
Mcu, 32Bit, 100Mhz, Lfqfp-176; Product Range Renesas 23AH3480
MCU, 32BIT, 100MHZ, LFQFP-176; Product Range:RX Family, RX600 Series, RX63N Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFQFP-176; Product Range:RX Family, RX600 Series, RX63N Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F563NEDDFC#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NEDDFC#V0
Embedded - Microcontrollers R5F563NEDDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NEDDFC#V0
32-bit Microcontrollers - MCU R5F563NEDDFC#V0
32-bit Microcontrollers - MCU STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

32-bit Microcontrollers - MCU STAR RX63N 2MB/128KB 176LQFP CAN 100MHZ

Buy Now Datasheet
Microcontrollers - R5F563NEDDFC#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563NEDDFC#V0
Microcontrollers R5F563NEDDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014241-R5F563NEDDFC#V0 1928143P 1928142 685-R5F563NEDDFC#V0 R5F563NEDDFC#V0-ND R5F563NEDDFC#V0 23AH3480 R5F563NEDDFC#V0 R5F563NEDDFC#V0 R5F563NEDDFC#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, 100Mhz, Lfqfp-176; Product Range Renesas Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 2000 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 32 KB 2000 KB 2000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers