Renesas Electronics Corporation Microcontrollers R5F563NEDDFB#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563NEDDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NEDDFB#V0-ND
Microcontrollers R5F563NEDDFB#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - 1928141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928141
Microcontrollers 1928141
STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

Supplier's Site
Microcontrollers - 1928141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928141P
Microcontrollers 1928141P
STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

Supplier's Site
Microcontrollers - 1928140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928140
Microcontrollers 1928140
STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

Supplier's Site
Microcontrollers - R5F563NEDDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NEDDFB#V0
Microcontrollers R5F563NEDDFB#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas - 84AC2645 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas
84AC2645
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas 84AC2645
MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:2MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:2MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F563NEDDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NEDDFB#V0
Embedded - Microcontrollers R5F563NEDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NEDDFB#V0
32-bit Microcontrollers - MCU R5F563NEDDFB#V0
32-bit Microcontrollers - MCU STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

32-bit Microcontrollers - MCU STAR RX63N 2MB 128KB LQFP144 CAN 100MHZ

Buy Now Datasheet
Microcontrollers - R5F563NEDDFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563NEDDFB#V0
Microcontrollers R5F563NEDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NEDDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NEDDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NEDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563NEDDFB#V0-ND 1928141 1928141P R5F563NEDDFB#V0 84AC2645 R5F563NEDDFB#V0 R5F563NEDDFB#V0 R5F563NEDDFB#V0 R5F563NEDDFB#V0
Product Name Microcontrollers Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers