Renesas Electronics Corporation Microcontrollers R5F563NEDDBG#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563NEDDBG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NEDDBG#U0-ND
Microcontrollers R5F563NEDDBG#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F563NEDDBG#U0 - 891083-R5F563NEDDBG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F563NEDDBG#U0
891083-R5F563NEDDBG#U0
Embedded - Embedded - Microcontrollers - R5F563NEDDBG#U0 891083-R5F563NEDDBG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891083-R5F563NEDDBG# U0 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13) Core Processor: RX Speed: 100MHz Package: Tray Package: 176-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: R5F563 Categories: Integrated Circuits (ICs) Case / Package: 176-LFBGA (13x13) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891083-R5F563NEDDBG#U0
Series: RX600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Core Processor: RX
Speed: 100MHz
Package: Tray
Package: 176-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 133
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: R5F563
Categories: Integrated Circuits (ICs)
Case / Package: 176-LFBGA (13x13)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F563NEDDBG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F563NEDDBG#U0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F563NEDDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F563NEDDBG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NEDDBG#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F563NEDDBG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NEDDBG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NEDDBG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NEDDBG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NEDDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site
Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas - 23AH3479 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas
23AH3479
Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas 23AH3479
MCU, 32BIT, 100MHZ, LFBGA-176; Product Range:RX Family, RX600 Series, RX63N Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFBGA-176; Product Range:RX Family, RX600 Series, RX63N Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F563NEDDBG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NEDDBG#U0
Embedded - Microcontrollers R5F563NEDDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R5F563NEDDBG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NEDDBG#U0
Microcontrollers R5F563NEDDBG#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Microcontrollers - R5F563NEDDBG#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563NEDDBG#U0
Microcontrollers R5F563NEDDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NEDDBG#U0
32-bit Microcontrollers - MCU R5F563NEDDBG#U0
32-bit Microcontrollers - MCU RX63N 2MB/128KB 176BGA CAN 100MHz

32-bit Microcontrollers - MCU RX63N 2MB/128KB 176BGA CAN 100MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563NEDDBG#U0-ND 891083-R5F563NEDDBG#U0 685-R5F563NEDDBG#U0 R5F563NEDDBG#U0 23AH3479 R5F563NEDDBG#U0 R5F563NEDDBG#U0 R5F563NEDDBG#U0 R5F563NEDDBG#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F563NEDDBG#U0 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7745AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers