Renesas Electronics Corporation Microcontrollers R5F563NECDFC#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563NECDFC#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NECDFC#V0-ND
Microcontrollers R5F563NECDFC#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F563NECDFC#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F563NECDFC#V0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F563NECDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F563NECDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NECDFC#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F563NECDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NECDFC#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F563NECDFC#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563NECDFC#V0
Microcontrollers R5F563NECDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NECDFC#V0
32-bit Microcontrollers - MCU R5F563NECDFC#V0
32-bit Microcontrollers - MCU RX63N 2MB/128KB 176LQFP 100MHz

32-bit Microcontrollers - MCU RX63N 2MB/128KB 176LQFP 100MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NECDFC#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NECDFC#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NECDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site
Microcontrollers - R5F563NECDFC#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NECDFC#V0
Microcontrollers R5F563NECDFC#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563NECDFC#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NECDFC#V0
Embedded - Microcontrollers R5F563NECDFC#V0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563NECDFC#V0-ND 685-R5F563NECDFC#V0 R5F563NECDFC#V0 R5F563NECDFC#V0 R5F563NECDFC#V0 R5F563NECDFC#V0 R5F563NECDFC#V0
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details