Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100
32-bit Microcontrollers - MCU RX63N MCU 1.5MB/128KB 100LQFP 100MHz
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
RX RX Microcontroller IC 32-Bit 100MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1.5MB FLASH 100LQFP
| Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563NDCDFP#V0 | R5F563NDCDFP#V0 | R5F563NDCDFP#V0 | R5F563NDCDFP#V0 | R5F563NDCDFP#V0 |
| Product Name | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Discontinued at Digi-Key | Active | ||
| ROM Type | Flash | ||||
| Package Type | QFP; Other; LFQFP100 | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |