RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 177-TFLGA (8x8)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 177-TFLGA (8x8)
32-bit Microcontrollers - MCU RX63N 768KB/128KB TFLGA177 2.7V-3.6V
IC MCU 32BIT 768KB FLSH 177TFLGA
IC MCU 32BIT 768KB FLSH 177TFLGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563NACDLC#U0-ND | R5F563NACDLC#U0 | R5F563NACDLC#U0 | R5F563NACDLC#U0 | R5F563NACDLC#U0 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 768 KB |