IC MCU 32BIT 768KB FLASH 100LQFP Product overview: R5F563NACDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NACDFP#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 961591-R5F563NACDFP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 14x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): R5F5631ACDFP#V0; R5F5631ADDFP#V0; R5F5630ADDFP#V0; STM32F103VFT6; STM32F103VFT7; STM32F103VFT6TR;
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F563NA
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX63N 768KB/128KB LQFP100
IC MCU 32BIT 768KB FLASH 100LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
RX RX Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 768KB FLASH 100LQFP
IC MCU 32BIT 768KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F563NACDFP#V0 | 961591-R5F563NACDFP#V0 | R5F563NACDFP#V0-ND | R5F563NACDFP#V0 | R5F563NACDFP#V0 | R5F563NACDFP#V0 | R5F563NACDFP#V0 | R5F563NACDFP#V0 | R5F563NACDFP#V0 |
| Product Name | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB | 768 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | ||||
| Serial Interface | I2C, SCI, SPI, USB | CAN; SPI; SCI; USB |