IC MCU 32BIT 1.5MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32BIT MCU RX634 144P6Q-A
RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5634DYDFB#30 | R5F5634DYDFB#30 | R5F5634DYDFB#30 |
| Product Name | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 54 MHz | ||
| RAM | 128 KB |