RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32BIT MCU RX634 144P6Q-A
IC MCU 32BIT 1.5MB FLASH 144LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5634DCDFB#30-ND | R5F5634DCDFB#30 | R5F5634DCDFB#30 | R5F5634DCDFB#30 | R5F5634DCDFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 1500 KB |