Renesas Electronics Corporation Microcontrollers R5F5631YHDFB#10

Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5631YHDFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5631YHDFB#10-ND
Microcontrollers 559-R5F5631YHDFB#10-ND
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631YHDFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631YHDFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631YHDFB#10
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site
Microcontrollers - R5F5631YHDFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631YHDFB#10
Microcontrollers R5F5631YHDFB#10
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Embedded - Microcontrollers - R5F5631YHDFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631YHDFB#10
Embedded - Microcontrollers R5F5631YHDFB#10
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5631YHDFB#10-ND R5F5631YHDFB#10 R5F5631YHDFB#10 R5F5631YHDFB#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers