Renesas Electronics Corporation Microcontrollers R5F5631WDDFC#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631WDDFC#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631WDDFC#V0-ND
Microcontrollers R5F5631WDDFC#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631WDDFC#V0
32-bit Microcontrollers - MCU R5F5631WDDFC#V0
32-bit Microcontrollers - MCU 32BIT MCU RX631 1024/192KB 176QFP-40/85C

32-bit Microcontrollers - MCU 32BIT MCU RX631 1024/192KB 176QFP-40/85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631WDDFC#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631WDDFC#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631WDDFC#V0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5631WDDFC#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631WDDFC#V0
Embedded - Microcontrollers R5F5631WDDFC#V0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631WDDFC#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631WDDFC#V0
Microcontrollers R5F5631WDDFC#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631WDDFC#V0-ND R5F5631WDDFC#V0 R5F5631WDDFC#V0 R5F5631WDDFC#V0 R5F5631WDDFC#V0
Product Name Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details