Renesas Electronics Corporation Microcontrollers R5F5631PCDFM#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631PCDFM#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631PCDFM#V0-ND
Microcontrollers R5F5631PCDFM#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F5631PCDFM#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5631PCDFM#V0
Microcontrollers R5F5631PCDFM#V0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631PCDFM#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631PCDFM#V0
Microcontrollers R5F5631PCDFM#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Renesas - 84AC2650 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Renesas
84AC2650
Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Renesas 84AC2650
MCU, 32BIT, 100MHZ, LQFP-64; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-64; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F5631PCDFM#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631PCDFM#V0
Embedded - Microcontrollers R5F5631PCDFM#V0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631PCDFM#V0
32-bit Microcontrollers - MCU R5F5631PCDFM#V0
32-bit Microcontrollers - MCU RX631 512KB/64KB LQFP64

32-bit Microcontrollers - MCU RX631 512KB/64KB LQFP64

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631PCDFM#V0-ND R5F5631PCDFM#V0 R5F5631PCDFM#V0 84AC2650 R5F5631PCDFM#V0 R5F5631PCDFM#V0
Product Name Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Renesas Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x12b; D/A 1x10b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C167SRLMHAKXQLA1 - 793848-C167SRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
2 suppliers