RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LFQFP
IC MCU 32BIT 512KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5631PCDFM#10-ND | R5F5631PCDFM#10 | R5F5631PCDFM#10 | R5F5631PCDFM#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 12x12b; D/A 1x10b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |