Renesas Electronics Corporation Microcontrollers R5F5631PCDFL#10

Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5631PCDFL#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5631PCDFL#10-ND
Microcontrollers 559-R5F5631PCDFL#10-ND
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631PCDFL#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631PCDFL#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631PCDFL#10
IC MCU 32BIT 512KB FLASH 48LFQFP

IC MCU 32BIT 512KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5631PCDFL#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631PCDFL#10
Embedded - Microcontrollers R5F5631PCDFL#10
IC MCU 32BIT 512KB FLASH 48LFQFP

IC MCU 32BIT 512KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631PCDFL#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631PCDFL#10
Microcontrollers R5F5631PCDFL#10
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5631PCDFL#10-ND R5F5631PCDFL#10 R5F5631PCDFL#10 R5F5631PCDFL#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x12b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers