Renesas Electronics Corporation Microcontrollers R5F5631NCDFM#10

Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5631NCDFM#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5631NCDFM#10-ND
Microcontrollers 559-R5F5631NCDFM#10-ND
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F5631NCDFM#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631NCDFM#10
Microcontrollers R5F5631NCDFM#10
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631NCDFM#10 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631NCDFM#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631NCDFM#10
IC MCU 32BIT 384KB FLASH 64LFQFP

IC MCU 32BIT 384KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5631NCDFM#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631NCDFM#10
Embedded - Microcontrollers R5F5631NCDFM#10
IC MCU 32BIT 384KB FLASH 64LFQFP

IC MCU 32BIT 384KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5631NCDFM#10-ND R5F5631NCDFM#10 R5F5631NCDFM#10 R5F5631NCDFM#10
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x12b; D/A 1x10b
RAM 64 KB 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers