RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
32-bit Microcontrollers - MCU RX631 256KB/64KB CAN LQFP48
IC MCU 32BIT 256KB FLASH 48LFQFP
IC MCU 32BIT 256KB FLASH 48LFQFP
MCU, 32BIT, 100MHZ, LFQFP-48; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Device Core:-; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631MDDFL#V0-ND | R5F5631MDDFL#V0 | R5F5631MDDFL#V0 | R5F5631MDDFL#V0 | 29AH1281 | R5F5631MDDFL#V0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 100Mhz, Lfqfp-48; Product Range Renesas | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |