RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LFQFP
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5631MCDFL#10-ND | R5F5631MCDFL#10 | R5F5631MCDFL#10 | R5F5631MCDFL#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |