RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LFQFP
32-bit Microcontrollers - MCU RX631 2MB 256K LFQFP-176 100MHz Encrypt
IC MCU 32BIT 2MB FLASH 176LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631FHDFC#V0-ND | R5F5631FHDFC#V0 | R5F5631FHDFC#V0 | R5F5631FHDFC#V0 | R5F5631FHDFC#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 2000 KB |