Renesas Electronics Corporation Microcontrollers R5F5631FDDFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631FDDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631FDDFP#V0-ND
Microcontrollers R5F5631FDDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - 1928132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928132
Microcontrollers 1928132
Renesas Electronics R5F5631FDDFP#V0

Renesas Electronics R5F5631FDDFP#V0

Supplier's Site
Microcontrollers - 1928132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928132P
Microcontrollers 1928132P
Renesas Electronics R5F5631FDDFP#V0

Renesas Electronics R5F5631FDDFP#V0

Supplier's Site
Microcontrollers - 1928131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928131
Microcontrollers 1928131
Renesas Electronics R5F5631FDDFP#V0

Renesas Electronics R5F5631FDDFP#V0

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1207183-R5F5631FDDFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1207183-R5F5631FDDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1207183-R5F5631FDDFP#V0
Win Source Part Number: 1207183-R5F5631FDDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 256K x 8 Data Converters: A/D 8x10b, 14x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Product Status: Not For New Designs

Win Source Part Number: 1207183-R5F5631FDDFP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 256K x 8
Data Converters: A/D 8x10b, 14x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Product Status: Not For New Designs

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5631FDDFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5631FDDFP#V0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5631FDDFP#V0
IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R5F5631FDDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631FDDFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R5F5631FDDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631FDDFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F5631FDDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631FDDFP#V0
Embedded - Microcontrollers R5F5631FDDFP#V0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631FDDFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5631FDDFP#V0
Microcontrollers R5F5631FDDFP#V0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631FDDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631FDDFP#V0
Microcontrollers R5F5631FDDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631FDDFP#V0
32-bit Microcontrollers - MCU R5F5631FDDFP#V0
32-bit Microcontrollers - MCU RX631 2MB, 256kB LQFP100 100MHz

32-bit Microcontrollers - MCU RX631 2MB, 256kB LQFP100 100MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631FDDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631FDDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631FDDFP#V0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas - 23AH3483 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas
23AH3483
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas 23AH3483
MCU, 32BIT, 100MHZ, LFQFP-100; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFQFP-100; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631FDDFP#V0-ND 1928132 1928132P 1207183-R5F5631FDDFP#V0 685-R5F5631FDDFP#V0 R5F5631FDDFP#V0 R5F5631FDDFP#V0 R5F5631FDDFP#V0 R5F5631FDDFP#V0 R5F5631FDDFP#V0 23AH3483
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 14x12b; D/A 1x10b
RAM 256 KB 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB
ROM 2000 KB 2000 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details