Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F5631ECDLC#U0 R5F5631ECDLC#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891080-R5F5631ECDLC# U0 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8) Core Processor: RX Speed: 100MHz Package: Tray Package: 177-TFLGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: R5F5631 Categories: Integrated Circuits (ICs) Case / Package: 177-TFLGA (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 319 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891080-R5F5631ECDLC# U0 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8) Core Processor: RX Speed: 100MHz Package: Tray Package: 177-TFLGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: R5F5631 Categories: Integrated Circuits (ICs) Case / Package: 177-TFLGA (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 319 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F5631ECDLC#U0 - 891080-R5F5631ECDLC#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F5631ECDLC#U0
891080-R5F5631ECDLC#U0
Embedded - Embedded - Microcontrollers - R5F5631ECDLC#U0 891080-R5F5631ECDLC#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891080-R5F5631ECDLC# U0 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8) Core Processor: RX Speed: 100MHz Package: Tray Package: 177-TFLGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: R5F5631 Categories: Integrated Circuits (ICs) Case / Package: 177-TFLGA (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 319 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891080-R5F5631ECDLC#U0
Series: RX600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)
Core Processor: RX
Speed: 100MHz
Package: Tray
Package: 177-TFLGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 133
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: R5F5631
Categories: Integrated Circuits (ICs)
Case / Package: 177-TFLGA (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 319
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F5631ECDLC#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631ECDLC#U0-ND
Microcontrollers R5F5631ECDLC#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5631ECDLC#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5631ECDLC#U0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5631ECDLC#U0
IC MCU 32BIT 2MB FLASH 177TFLGA Product overview: R5F5631ECDLC#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDLC#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 177TFLGA Product overview: R5F5631ECDLC#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDLC#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631ECDLC#U0
32-bit Microcontrollers - MCU R5F5631ECDLC#U0
32-bit Microcontrollers - MCU RX631 2MB/128KB 177LGA 0.5mm 100MHz

32-bit Microcontrollers - MCU RX631 2MB/128KB 177LGA 0.5mm 100MHz

Buy Now Datasheet
Microcontrollers - R5F5631ECDLC#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631ECDLC#U0
Microcontrollers R5F5631ECDLC#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5631ECDLC#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631ECDLC#U0
Embedded - Microcontrollers R5F5631ECDLC#U0
IC MCU 32BIT 2MB FLASH 177TFLGA

IC MCU 32BIT 2MB FLASH 177TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631ECDLC#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631ECDLC#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631ECDLC#U0
IC MCU 32BIT 2MB FLASH 177TFLGA

IC MCU 32BIT 2MB FLASH 177TFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891080-R5F5631ECDLC#U0 R5F5631ECDLC#U0-ND 685-R5F5631ECDLC#U0 R5F5631ECDLC#U0 R5F5631ECDLC#U0 R5F5631ECDLC#U0 R5F5631ECDLC#U0
Product Name Embedded - Embedded - Microcontrollers - R5F5631ECDLC#U0 Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 32 KB 2000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details