Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F5631ECDFP R5F5631ECDFP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 210528-R5F5631ECDFP Packaging: Tray Core Processor: RX Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 14x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 210528-R5F5631ECDFP Packaging: Tray Core Processor: RX Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 14x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F5631ECDFP - 210528-R5F5631ECDFP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F5631ECDFP
210528-R5F5631ECDFP
Embedded - Embedded - Microcontrollers - R5F5631ECDFP 210528-R5F5631ECDFP
Manufacturer: Renesas Electronics America Win Source Part Number: 210528-R5F5631ECDFP Packaging: Tray Core Processor: RX Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 14x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 210528-R5F5631ECDFP
Packaging: Tray
Core Processor: RX
Number of I/O: 78
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x10b, 14x12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5631ECDFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5631ECDFP
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5631ECDFP
IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R5F5631ECDFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDFP can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R5F5631ECDFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDFP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210528-R5F5631ECDFP 685-R5F5631ECDFP
Product Name Embedded - Embedded - Microcontrollers - R5F5631ECDFP 32-bit 32BIT 2MB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 100 MHz
RAM 2000 KB 128 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers