RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F5631ECDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDFC#V0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 792992-R5F5631ECDFC#
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 133
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b, D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: R5F5631E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LFQFP (24x24)
Alternative Parts (Cross-Reference): R5F5631ECDFC; R5F5631EDDBG; R5F5631ECDBG; R5F5631EDDLC;
Introduction Date: December 27, 2011
ECCN: 5A002
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 2MB FLASH 176LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
32-bit Microcontrollers - MCU RX631 2MB/128KB 176LQFP 100MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631ECDFC#V0-ND | 685-R5F5631ECDFC#V0 | 792992-R5F5631ECDFC#V0 | R5F5631ECDFC#V0 | R5F5631ECDFC#V0 | R5F5631ECDFC#V0 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F5631ECDFC#V0 | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | |||||
| RAM | 128 KB | 128 KB | 2000 KB | 128 KB | ||
| ROM | 2000 KB | 32 KB |