Renesas Electronics Corporation Microcontrollers R5F5631ECDBG#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631ECDBG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631ECDBG#U0-ND
Microcontrollers R5F5631ECDBG#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
 - R5F5631ECDBG#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PBGA176

Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PBGA176

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1211961-R5F5631ECDBG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1211961-R5F5631ECDBG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1211961-R5F5631ECDBG#U0
Win Source Part Number: 1211961-R5F5631ECDBG #U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 152 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 133 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 176-LFBGA Supplier Device Package: 176-LFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F5631 Product Status: Not For New Designs

Win Source Part Number: 1211961-R5F5631ECDBG#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 152
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 133
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 176-LFBGA
Supplier Device Package: 176-LFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5631
Product Status: Not For New Designs

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5631ECDBG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5631ECDBG#U0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5631ECDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F5631ECDBG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDBG#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F5631ECDBG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDBG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F5631ECDBG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631ECDBG#U0
Embedded - Microcontrollers R5F5631ECDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631ECDBG#U0
32-bit Microcontrollers - MCU R5F5631ECDBG#U0
32-bit Microcontrollers - MCU RX631 2MB/128KB 176BGA 100MHz

32-bit Microcontrollers - MCU RX631 2MB/128KB 176BGA 100MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631ECDBG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631ECDBG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631ECDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site
Microcontrollers - R5F5631ECDBG#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5631ECDBG#U0
Microcontrollers R5F5631ECDBG#U0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R5F5631ECDBG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631ECDBG#U0
Microcontrollers R5F5631ECDBG#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631ECDBG#U0-ND R5F5631ECDBG#U0 1211961-R5F5631ECDBG#U0 685-R5F5631ECDBG#U0 R5F5631ECDBG#U0 R5F5631ECDBG#U0 R5F5631ECDBG#U0 R5F5631ECDBG#U0 R5F5631ECDBG#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details