RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 1.5MB FLSH 100TFLGA
32-bit Microcontrollers - MCU RX631 1536KB/128KB TFLGA100 CAN 2.7-3.6V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 1.5MB FLSH 100TFLGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631DDDLJ#U0-ND | R5F5631DDDLJ#U0 | R5F5631DDDLJ#U0 | R5F5631DDDLJ#U0 | R5F5631DDDLJ#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 14x12b; D/A 1x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 1500 KB |