Renesas Electronics Corporation Microcontrollers R5F5631BDDFC#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631BDDFC#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631BDDFC#V0-ND
Microcontrollers R5F5631BDDFC#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F5631BDDFC#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F5631BDDFC#V0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F5631BDDFC#V0
IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R5F5631BDDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631BDDFC#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R5F5631BDDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631BDDFC#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX600 Package: Tray Core Processor: RX Core Size: 32-Bit Single-Core Speed: 100MHz Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RX600
Package: Tray
Core Processor: RX
Core Size: 32-Bit Single-Core
Speed: 100MHz
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631BDDFC#V0
32-bit Microcontrollers - MCU R5F5631BDDFC#V0
32-bit Microcontrollers - MCU RX631 1MB/128kB LQFP176 CAN 100MHz

32-bit Microcontrollers - MCU RX631 1MB/128kB LQFP176 CAN 100MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631BDDFC#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631BDDFC#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631BDDFC#V0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5631BDDFC#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631BDDFC#V0
Embedded - Microcontrollers R5F5631BDDFC#V0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631BDDFC#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5631BDDFC#V0
Microcontrollers R5F5631BDDFC#V0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631BDDFC#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631BDDFC#V0
Microcontrollers R5F5631BDDFC#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631BDDFC#V0-ND 685-R5F5631BDDFC#V0 R5F5631BDDFC#V0 R5F5631BDDFC#V0 R5F5631BDDFC#V0 R5F5631BDDFC#V0 R5F5631BDDFC#V0
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details