Renesas Electronics Corporation Microcontrollers R5F5631BDDBG#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631BDDBG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631BDDBG#U0-ND
Microcontrollers R5F5631BDDBG#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Microcontrollers - R5F5631BDDBG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631BDDBG#U0
Microcontrollers R5F5631BDDBG#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631BDDBG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631BDDBG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631BDDBG#U0
IC MCU 32BIT 1MB FLASH 176LFBGA

IC MCU 32BIT 1MB FLASH 176LFBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631BDDBG#U0
32-bit Microcontrollers - MCU R5F5631BDDBG#U0
32-bit Microcontrollers - MCU RX631 1MB/128KB CAN 176BGA

32-bit Microcontrollers - MCU RX631 1MB/128KB CAN 176BGA

Buy Now Datasheet
Embedded - Microcontrollers - R5F5631BDDBG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631BDDBG#U0
Embedded - Microcontrollers R5F5631BDDBG#U0
IC MCU 32BIT 1MB FLASH 176LFBGA

IC MCU 32BIT 1MB FLASH 176LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631BDDBG#U0-ND R5F5631BDDBG#U0 R5F5631BDDBG#U0 R5F5631BDDBG#U0 R5F5631BDDBG#U0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
24MHZ Embedded Microcontroller MCU - 769-AN2131SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details