RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 177-TFLGA (8x8)
IC MCU 32BIT 1MB FLASH 177TFLGA
IC MCU 32BIT 1MB FLASH 177TFLGA
32-bit Microcontrollers - MCU RX631 1024KB/128KB TFLGA177 2.7V-3.6V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 177-TFLGA (8x8)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631BCDLC#U0-ND | R5F5631BCDLC#U0 | R5F5631BCDLC#U0 | R5F5631BCDLC#U0 | R5F5631BCDLC#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 1000 KB |