RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Category: OEM Souring
Win Source Part Number: 1462410-R5F5631BCDFC
Manufacturer: Renesas Electronics America
IC MCU 32BIT 1MB FLASH 176LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
32-bit Microcontrollers - MCU RX631 1MB/128kB LQFP176 100MHz
IC MCU 32BIT 1MB FLASH 176LFQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631BCDFC#V0-ND | 1462410-R5F5631BCDFC#V0 | R5F5631BCDFC#V0 | R5F5631BCDFC#V0 | R5F5631BCDFC#V0 | R5F5631BCDFC#V0 |
| Product Name | Microcontrollers | OEM Souring | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | |||||
| RAM | 128 KB | 128 KB | 128 KB | |||
| ROM | 1000 KB |