Renesas Electronics Corporation Microcontrollers R5F5631BCDBG#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631BCDBG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631BCDBG#U0-ND
Microcontrollers R5F5631BCDBG#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5631BCDBG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631BCDBG#U0
Embedded - Microcontrollers R5F5631BCDBG#U0
IC MCU 32BIT 1MB FLASH 176LFBGA

IC MCU 32BIT 1MB FLASH 176LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631BCDBG#U0
32-bit Microcontrollers - MCU R5F5631BCDBG#U0
32-bit Microcontrollers - MCU RX631 1MB/128KB BGA176 100MHz

32-bit Microcontrollers - MCU RX631 1MB/128KB BGA176 100MHz

Buy Now Datasheet
Microcontrollers - R5F5631BCDBG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631BCDBG#U0
Microcontrollers R5F5631BCDBG#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631BCDBG#U0-ND R5F5631BCDBG#U0 R5F5631BCDBG#U0 R5F5631BCDBG#U0
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7158DM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details