RENESAS ELECTRONICS CORPORATION
R5F5631ADGFP#V0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F5631ADGFP#V0
Description
32BIT MCU RX631
Request a Quote
Email Supplier
Datasheet
Description
32BIT MCU RX631
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F5631ADGFP#V0-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
100 MHz
|
|
Bits
|
Other; A/D 8x10b, 14x12b; D/A 1x10b
|
|
RAM
|
128 KB
|
|
ROM
|
768 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Obsolete
ROM Type
Flash
View Details
3 suppliers
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
8 KB
View Details
2 suppliers
Data Bus
16 Bit
Clock Speed
20 MHz
Bits
Other; A/D 4x10b
View Details
4 suppliers