RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5631ACDFB#10-ND | R5F5631ACDFB#10 | R5F5631ACDFB#10 | R5F5631ACDFB#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 768 KB |