The R5F56318SDLK#U0 is a 32-bit microcontroller from the RX63N Group by Quarktwin Technology Ltd., operating at a maximum frequency of 100 MHz and capable of delivering 165 DMIPS. It features an on-chip floating-point unit (FPU) and supports up to 2 MB of flash memory, with no wait states for read operations. The microcontroller includes various communication interfaces such as Ethernet MAC, full-speed USB 2.0, and CAN, making it suitable for a wide range of applications. This microcontroller is designed with low power consumption in mind, operating from a single supply voltage of 2.7 to 3.6 V and drawing only 500 OºA/MHz under typical conditions. It offers multiple low-power modes and a real-time clock (RTC) that can operate from a dedicated power supply. The device also includes a comprehensive set of peripherals, including 10- and 12-bit A/D converters, timers, and a DMA controller, enhancing its versatility for complex applications. The R5F56318SDLK#U0 is available in various package options, ensuring flexibility in design. Its robust architecture, combined with features like memory protection and extensive interrupt capabilities, makes it a strong candidate for engineers looking for a reliable microcontroller for their projects.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 512KB FLSH 145TFLGA
32-bit Microcontrollers - MCU RX631 512KB/128KB TFLGA145 CAN 2.7V-3.6V
IC MCU 32BIT 512KB FLSH 145TFLGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56318SDLK#U0-ND | R5F56318SDLK#U0 | R5F56318SDLK#U0 | R5F56318SDLK#U0 | R5F56318SDLK#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |