RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
Microcontroller, 32-Bit, FLASH, RX631 CPU, 100MHz, CMOS
RX RX Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
32-bit Microcontrollers - MCU 32BIT MCU RX631 512K 128K LGA145 -40/85C
IC MCU 32BIT 512KB FLSH 145TFLGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56318DDLK#U0-ND | R5F56318DDLK#U0 | R5F56318DDLK#U0 | R5F56318DDLK#U0 | R5F56318DDLK#U0 | R5F56318DDLK#U0 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | |||||
| RAM | 128 KB | 128 KB | 128 KB | |||
| ROM | 512 KB |