Microcontroller, 32-Bit, FLASH, RX631 CPU, 100MHz, CMOS
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 177-TFLGA (8x8)
32-bit Microcontrollers - MCU 32BIT MCU RX631 512K TFLGA177 -40TO85C
IC MCU 32BIT 512KB FLSH 177TFLGA
RX RX Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 177-TFLGA (8x8)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 177-TFLGA (8x8)
IC MCU 32BIT 512KB FLSH 177TFLGA
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56318DDLC#U0 | R5F56318DDLC#U0-ND | R5F56318DDLC#U0 | R5F56318DDLC#U0 | R5F56318DDLC#U0 | R5F56318DDLC#U0 | R5F56318DDLC#U0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | Declining; Not For New Designs | Declining; Not For New Designs | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | FLGA; Other; TFLGA177 | Other; 177-TFLGA | FLGA; Other; 177-TFLGA | FLGA; Other; 177-TFLGA | FLGA; Other; 177-TFLGA | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz |