RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 512KB FLSH 145TFLGA
32-bit Microcontrollers - MCU RX631 512KB/128KB TFLGA145 2.7V-3.6V
IC MCU 32BIT 512KB FLSH 145TFLGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56318CDLK#U0-ND | R5F56318CDLK#U0 | R5F56318CDLK#U0 | R5F56318CDLK#U0 | R5F56318CDLK#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |