Win Source Part Number: 1026712-R5F56318CDLJ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 14x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 100-TFLGA
Supplier Device Package: 100-TFLGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): R5F56308CDLA#U0; R5F56308CDFP#V0; PIC32MZ0512EFF100-I/
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F56318
Product Status: Not For New Designs
IC MCU 32BIT 512KB FLSH 100TFLGA Product overview: R5F56318CDLJ#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56318CDLJ#U0 can be used for catalog matching and distributor lookup.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 512KB FLSH 100TFLGA
IC MCU 32BIT 512KB FLSH 100TFLGA
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)
32-bit Microcontrollers - MCU 32BIT MCU RX631 512K TFLGA100 -40TO85C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1026712-R5F56318CDLJ#U0 | 685-R5F56318CDLJ#U0 | R5F56318CDLJ#U0-ND | R5F56318CDLJ#U0 | R5F56318CDLJ#U0 | R5F56318CDLJ#U0 | R5F56318CDLJ#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 32 KB | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |