Renesas Electronics Corporation Microcontrollers R5F56317DDFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56317DDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56317DDFP#V0-ND
Microcontrollers R5F56317DDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F56317DDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56317DDFP#V0
Microcontrollers R5F56317DDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56317DDFP#V0
32-bit Microcontrollers - MCU R5F56317DDFP#V0
32-bit Microcontrollers - MCU 32BIT MCU RX631 384K128K LFQFP100 -40/85

32-bit Microcontrollers - MCU 32BIT MCU RX631 384K128K LFQFP100 -40/85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56317DDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56317DDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56317DDFP#V0
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F56317DDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56317DDFP#V0
Embedded - Microcontrollers R5F56317DDFP#V0
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56317DDFP#V0-ND R5F56317DDFP#V0 R5F56317DDFP#V0 R5F56317DDFP#V0 R5F56317DDFP#V0
Product Name Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 14x12b; D/A 1x10b
RAM 128 KB 128 KB 128 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers