Renesas Electronics Corporation Microcontrollers R5F56317DDFB#10

Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F56317DDFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F56317DDFB#10-ND
Microcontrollers 559-R5F56317DDFB#10-ND
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56317DDFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56317DDFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56317DDFB#10
IC MCU 32BIT 384KB FLSH 144LFQFP

IC MCU 32BIT 384KB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R5F56317DDFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56317DDFB#10
Microcontrollers R5F56317DDFB#10
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now
Embedded - Microcontrollers - R5F56317DDFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56317DDFB#10
Embedded - Microcontrollers R5F56317DDFB#10
IC MCU 32BIT 384KB FLSH 144LFQFP

IC MCU 32BIT 384KB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F56317DDFB#10-ND R5F56317DDFB#10 R5F56317DDFB#10 R5F56317DDFB#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers