Renesas Electronics Corporation Microcontrollers R5F5630EDDFB#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5630EDDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5630EDDFB#V0-ND
Microcontrollers R5F5630EDDFB#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5630EDDFB#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5630EDDFB#V0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5630EDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: R5F5630EDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630EDDFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: R5F5630EDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630EDDFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F5630EDDFB#V0 - 792991-R5F5630EDDFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F5630EDDFB#V0
792991-R5F5630EDDFB#V0
Embedded - Embedded - Microcontrollers - R5F5630EDDFB#V0 792991-R5F5630EDDFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792991-R5F5630EDDFB# V0 Series: RX600 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 100MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 117 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b, D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: R5F5630E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MB91F522KYBPMC; MB91F522KWBPMC; MB91F526KSBPMC; MB91F522KJBPMC; ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792991-R5F5630EDDFB#V0
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b, D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: R5F5630E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MB91F522KYBPMC; MB91F522KWBPMC; MB91F526KSBPMC; MB91F522KJBPMC;
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - R5F5630EDDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5630EDDFB#V0
Embedded - Microcontrollers R5F5630EDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5630EDDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5630EDDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5630EDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - R5F5630EDDFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5630EDDFB#V0
Microcontrollers R5F5630EDDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - R5F5630EDDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5630EDDFB#V0
Microcontrollers R5F5630EDDFB#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5630EDDFB#V0
32-bit Microcontrollers - MCU R5F5630EDDFB#V0
32-bit Microcontrollers - MCU STAR RX630 2MB 128KB LQFP144 100MHZ

32-bit Microcontrollers - MCU STAR RX630 2MB 128KB LQFP144 100MHZ

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas - 84AC2647 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas
84AC2647
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas 84AC2647
MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:2MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:2MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5630EDDFB#V0-ND 685-R5F5630EDDFB#V0 792991-R5F5630EDDFB#V0 R5F5630EDDFB#V0 R5F5630EDDFB#V0 R5F5630EDDFB#V0 R5F5630EDDFB#V0 R5F5630EDDFB#V0 84AC2647
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F5630EDDFB#V0 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details