Renesas Electronics Corporation 32-bit 100MHz 2MB Embedded Microcontroller MCU R5F5630ECDFB#VF6F

Description
RX RX600 Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20) Product overview: R5F5630ECDFB#VF6F from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630ECDFB#VF6 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20) Product overview: R5F5630ECDFB#VF6F from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630ECDFB#VF6 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 100MHz 2MB Embedded Microcontroller MCU - 685-R5F5630ECDFB#VF6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 2MB Embedded Microcontroller MCU
685-R5F5630ECDFB#VF6F
32-bit 100MHz 2MB Embedded Microcontroller MCU 685-R5F5630ECDFB#VF6F
RX RX600 Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20) Product overview: R5F5630ECDFB#VF6F from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630ECDFB#VF6 F can be used for catalog matching and distributor lookup.

RX RX600 Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20) Product overview: R5F5630ECDFB#VF6F from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630ECDFB#VF6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 210527-R5F5630ECDFB#VF6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
210527-R5F5630ECDFB#VF6F
Integrated Circuits(ICs) 210527-R5F5630ECDFB#VF6F
Manufacturer: Renesas Electronics America Win Source Part Number: 210527-R5F5630ECDFB# VF6F Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: RX600 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 100MHz Package: 144-LQFP Manufacturer Device Package: 144-LFQFP (20x20) Operating Supply Voltage: 2.7 V ~ 3.6 V Core Size: 32-Bit Connectivity: EBI/EMI, I2C, LIN, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 117 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b, D/A 2x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 210527-R5F5630ECDFB#VF6F
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 144-LQFP
Manufacturer Device Package: 144-LFQFP (20x20)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, LIN, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b, D/A 2x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F5630ECDFB#VF6F 210527-R5F5630ECDFB#VF6F
Product Name 32-bit 100MHz 2MB Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 32 Bit 32 Bit
RAM 128 KB 2000 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details