Renesas Electronics Corporation Microcontrollers R5F5630DDDFB#10

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5630DDDFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5630DDDFB#10-ND
Microcontrollers 559-R5F5630DDDFB#10-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5630DDDFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5630DDDFB#10
Embedded - Microcontrollers R5F5630DDDFB#10
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5630DDDFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5630DDDFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5630DDDFB#10
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R5F5630DDDFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5630DDDFB#10
Microcontrollers R5F5630DDDFB#10
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5630DDDFB#10-ND R5F5630DDDFB#10 R5F5630DDDFB#10 R5F5630DDDFB#10
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details