The R5F5630ADDLC#U0 is a 32-bit microcontroller from the RX630 series by Quarktwin Technology Ltd., featuring a maximum operating frequency of 100 MHz and capable of delivering 165 DMIPS. It includes up to 2 MB of flash memory and supports a variety of communication interfaces, including USB 2.0, CAN, and multiple SCI channels. The microcontroller is equipped with an extensive set of peripherals, including up to 21 timers, a 10-bit D/A converter, and a 12-bit A/D converter with up to 21 channels. It operates within a temperature range of -40 to +85°C and is designed for low power consumption, drawing only 500 OºA/MHz under full peripheral operation. The device also features a real-time clock, multiple low-power modes, and a memory protection unit, making it suitable for a wide range of applications requiring efficient processing and robust functionality.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 177-TFLGA (8x8)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 177-TFLGA (8x8)
IC MCU 32BIT 768KB FLSH 177TFLGA
IC MCU 32BIT 768KB FLSH 177TFLGA
32-bit Microcontrollers - MCU RX630 768KB/96KB LGA177 CAN 100MHz
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5630ADDLC#U0-ND | R5F5630ADDLC#U0 | R5F5630ADDLC#U0 | R5F5630ADDLC#U0 | R5F5630ADDLC#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 768 KB |