Manufacturer: Renesas Electronics America
Win Source Part Number: 792990-R5F56308CDFP#
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, LIN, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 64K x 8
Data Converters: A/D 8x10b, 14x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: R5F56308
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): LM3S5737-EQC80-A0T; NUC100VD3DN; LM3S1J11-EQC25-C0T; SPC560P40L3BEFBR;
ECCN: 3A991
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU 32BIT MCU RX630 512K/64K QFP100 Product overview: R5F56308CDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56308CDFP#V0 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU RX630 512KB/64KB LQFP100 100MHz
IC MCU 32BIT 512KB FLASH 100LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792990-R5F56308CDFP#V0 | R5F56308CDFP#V0-ND | 685-R5F56308CDFP#V0 | R5F56308CDFP#V0 | R5F56308CDFP#V0 | R5F56308CDFP#V0 | R5F56308CDFP#V0 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F56308CDFP#V0 | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 32 KB | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |