RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 384KB FLSH 100TFLGA
IC MCU 32BIT 384KB FLSH 100TFLGA
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
32-bit Microcontrollers - MCU RX630 384KB/64KB LGA100 100MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56307CDLA#U0-ND | R5F56307CDLA#U0 | R5F56307CDLA#U0 | R5F56307CDLA#U0 | R5F56307CDLA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 14x12b; D/A 1x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |