RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LFQFP
IC MCU 32BIT 256KB FLASH 64LFQFP
IC MCU 32BIT 256KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F562TADDFM#13-ND | R5F562TADDFM#13 | R5F562TADDFM#13 | R5F562TADDFM#13 | R5F562TADDFM#13 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 4x10b, 8x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |