Win Source Part Number: 1087400-R5F562TADDFK
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX62T
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 720
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 16K x 8
Data Converters: A/D 4x10b, 8x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F562TADDFK#13
Base Product Number: R5F562
Product Status: Not For New Designs
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: R5F562TADDFK#13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TADDFK#13 can be used for catalog matching and distributor lookup.
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1087400-R5F562TADDFK#13 | 685-R5F562TADDFK#13 | 559-R5F562TADDFK#13-ND | R5F562TADDFK#13 | R5F562TADDFK#13 | R5F562TADDFK#13 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 32 KB | 256 KB | ||||
| ROM Type | Flash; FLASH | Flash |