The R5F562TADDFH#V1 is a 32-bit microcontroller from the RX62T Group, featuring a maximum operating frequency of 100 MHz and capable of delivering 165 DMIPS. It includes a single precision 32-bit floating point unit and supports a variety of data types and floating-point exceptions in accordance with the IEEE-754 standard. The microcontroller is equipped with up to 256 KB of on-chip flash memory, which allows for no wait states during read operations at full CPU speed, and up to 32 KB of data flash memory that can be reprogrammed up to 30,000 times. The device supports multiple communication interfaces, including CAN, SCI, I2C, RSPI, and LIN, along with up to 61 input-output ports and 21 input-only ports. It features three A/D converter units capable of simultaneous sampling on seven channels, and up to 16 timers for various timing and PWM applications. The operating temperature range is specified from -40°C to +105°C, making it suitable for a wide range of environments. The microcontroller also incorporates low-power design features, including four low-power modes, making it efficient for battery-operated applications. Overall, the R5F562TADDFH#V1 is designed for applications requiring high performance, extensive peripheral support, and robust data handling capabilities.
IC MCU 32BIT 256KB FLASH 112LQFP Product overview: R5F562TADDFH#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TADDFH#V1 can be used for catalog matching and distributor lookup.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Win Source Part Number: 1016526-R5F562TADDFH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 61
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x10b, 8x12b
Oscillator Type: Internal
Package / Case: 112-LQFP
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F562
Product Status: Not For New Designs
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
32-bit Microcontrollers - MCU RX62T 5V 256KB/16KB LQFP112
IC MCU 32BIT 256KB FLASH 112LQFP
IC MCU 32BIT 256KB FLASH 112LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F562TADDFH#V1 | R5F562TADDFH#V1-ND | 1016526-R5F562TADDFH#V1 | R5F562TADDFH#V1 | R5F562TADDFH#V1 | R5F562TADDFH#V1 | R5F562TADDFH#V1 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | |||
| Serial Interface | CAN, I2C, SCI, USB | SPI; SCI |