Renesas Electronics Corporation Microcontrollers R5F562TADDFF#V3

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F562TADDFF#V3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562TADDFF#V3-ND
Microcontrollers R5F562TADDFF#V3-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F562TADDFF#V3
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F562TADDFF#V3
IC MCU 32BIT 256KB FLASH 80LQFP Product overview: R5F562TADDFF#V3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TADDFF#V3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 80LQFP Product overview: R5F562TADDFF#V3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TADDFF#V3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318677-R5F562TADDFF#V3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318677-R5F562TADDFF#V3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318677-R5F562TADDFF#V3
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318677-R5F562TADDFF #V3 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RX Speed: 100MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 4x10b, 8x12b Oscillator Type: Internal Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F562 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318677-R5F562TADDFF#V3
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RX
Speed: 100MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 4x10b, 8x12b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F562
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - R5F562TADDFF#V3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562TADDFF#V3
Microcontrollers R5F562TADDFF#V3
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562TADDFF#V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562TADDFF#V3
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562TADDFF#V3
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562TADDFF#V3
32-bit Microcontrollers - MCU R5F562TADDFF#V3
32-bit Microcontrollers - MCU RX62T,256K/16K,LQFP8 0,4.0~5.5V

32-bit Microcontrollers - MCU RX62T,256K/16K,LQFP80,4.0~5.5V

Buy Now Datasheet
Embedded - Microcontrollers - R5F562TADDFF#V3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562TADDFF#V3
Embedded - Microcontrollers R5F562TADDFF#V3
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F562TADDFF#V3-ND 685-R5F562TADDFF#V3 1318677-R5F562TADDFF#V3 R5F562TADDFF#V3 R5F562TADDFF#V3 R5F562TADDFF#V3 R5F562TADDFF#V3
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 4x10b, 8x12b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details